multicomp PRO Pptc Resettable Fuse, 6Vdc, 1.1A, Smd; Svhc Multicomp Pro MC011419

Description
PPTC RESETTABLE FUSE, 6VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 6VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 6Vdc, 1.1A, Smd; Svhc Multicomp Pro - 39AH5421 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 6Vdc, 1.1A, Smd; Svhc Multicomp Pro
39AH5421
Pptc Resettable Fuse, 6Vdc, 1.1A, Smd; Svhc Multicomp Pro 39AH5421
PPTC RESETTABLE FUSE, 6VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 6VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 6Vdc, 1.1A, Smd; Svhc Multicomp Pro - 58AJ2449 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 6Vdc, 1.1A, Smd; Svhc Multicomp Pro
58AJ2449
Pptc Resettable Fuse, 6Vdc, 1.1A, Smd; Svhc Multicomp Pro 58AJ2449
PPTC RESETTABLE FUSE, 6VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 6VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5421
Product Name Pptc Resettable Fuse, 6Vdc, 1.1A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625214 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers