multicomp PRO Pptc Resettable Fuse, 9Vdc, 0.5A, Smd; Svhc Multicomp Pro MC011418

Description
PPTC RESETTABLE FUSE, 9VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 9VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 9Vdc, 0.5A, Smd; Svhc Multicomp Pro - 39AH5420 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 9Vdc, 0.5A, Smd; Svhc Multicomp Pro
39AH5420
Pptc Resettable Fuse, 9Vdc, 0.5A, Smd; Svhc Multicomp Pro 39AH5420
PPTC RESETTABLE FUSE, 9VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 9VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 9Vdc, 0.5A, Smd; Svhc Multicomp Pro - 58AJ2448 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 9Vdc, 0.5A, Smd; Svhc Multicomp Pro
58AJ2448
Pptc Resettable Fuse, 9Vdc, 0.5A, Smd; Svhc Multicomp Pro 58AJ2448
PPTC RESETTABLE FUSE, 9VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 9VDC, 0.5A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5420
Product Name Pptc Resettable Fuse, 9Vdc, 0.5A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers