multicomp PRO Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro MC011416

Description
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro - 39AH5418 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro
39AH5418
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro 39AH5418
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; RoHS Compliant: Yes

PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro - 58AJ2446 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro
58AJ2446
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro 58AJ2446
PTC RESETTABLE FUSE TR; Thermistor Mounting:SMD; Product Range:-; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; RoHS Compliant: Yes

PTC RESETTABLE FUSE TR; Thermistor Mounting:SMD; Product Range:-; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5418
Product Name Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers