multicomp PRO Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro MC011411

Description
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro - 39AH5413 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro
39AH5413
Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro 39AH5413
PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

PTC RESETTABLE FUSE TC; Thermistor Mounting:SMD; Product Range:-; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro - 58AJ2441 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro
58AJ2441
Ptc Resettable Fuse Tr; Thermistor Mounting Multicomp Pro 58AJ2441
PTC RESETTABLE FUSE TR; Thermistor Mounting:SMD; Product Range:-; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

PTC RESETTABLE FUSE TR; Thermistor Mounting:SMD; Product Range:-; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5413
Product Name Ptc Resettable Fuse Tc; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110387 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 100 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1500V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 2000 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers