multicomp PRO Pptc Resettable Fuse, 16Vdc, 1.1A, Smd; Svhc Multicomp Pro MC011405

Description
PPTC RESETTABLE FUSE, 16VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 16VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 16Vdc, 1.1A, Smd; Svhc Multicomp Pro - 39AH5407 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 16Vdc, 1.1A, Smd; Svhc Multicomp Pro
39AH5407
Pptc Resettable Fuse, 16Vdc, 1.1A, Smd; Svhc Multicomp Pro 39AH5407
PPTC RESETTABLE FUSE, 16VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 16VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 16Vdc, 1.1A, Smd; Svhc Multicomp Pro - 58AJ2435 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 16Vdc, 1.1A, Smd; Svhc Multicomp Pro
58AJ2435
Pptc Resettable Fuse, 16Vdc, 1.1A, Smd; Svhc Multicomp Pro 58AJ2435
PPTC RESETTABLE FUSE, 16VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 16VDC, 1.1A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5407
Product Name Pptc Resettable Fuse, 16Vdc, 1.1A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers