multicomp PRO Pptc Resettable Fuse, 60Vdc, 0.75A, Smd; Svhc Multicomp Pro MC011399

Description
PPTC RESETTABLE FUSE, 60VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 60VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 60Vdc, 0.75A, Smd; Svhc Multicomp Pro - 39AH5401 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 60Vdc, 0.75A, Smd; Svhc Multicomp Pro
39AH5401
Pptc Resettable Fuse, 60Vdc, 0.75A, Smd; Svhc Multicomp Pro 39AH5401
PPTC RESETTABLE FUSE, 60VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 60VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 60Vdc, 0.75A, Smd; Svhc Multicomp Pro - 58AJ2429 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 60Vdc, 0.75A, Smd; Svhc Multicomp Pro
58AJ2429
Pptc Resettable Fuse, 60Vdc, 0.75A, Smd; Svhc Multicomp Pro 58AJ2429
PPTC RESETTABLE FUSE, 60VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 60VDC, 0.75A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5401
Product Name Pptc Resettable Fuse, 60Vdc, 0.75A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details