multicomp PRO Pptc Resettable Fuse, 24Vdc, 3.3A, Smd; Svhc Multicomp Pro MC011394

Description
PPTC RESETTABLE FUSE, 24VDC, 3.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 24VDC, 3.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 24Vdc, 3.3A, Smd; Svhc Multicomp Pro - 40AH2447 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 24Vdc, 3.3A, Smd; Svhc Multicomp Pro
40AH2447
Pptc Resettable Fuse, 24Vdc, 3.3A, Smd; Svhc Multicomp Pro 40AH2447
PPTC RESETTABLE FUSE, 24VDC, 3.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 24VDC, 3.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 24Vdc, 3.3A, Smd; Svhc Multicomp Pro - 58AJ2424 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 24Vdc, 3.3A, Smd; Svhc Multicomp Pro
58AJ2424
Pptc Resettable Fuse, 24Vdc, 3.3A, Smd; Svhc Multicomp Pro 58AJ2424
PPTC RESETTABLE FUSE, 24VDC, 3.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 24VDC, 3.3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40AH2447
Product Name Pptc Resettable Fuse, 24Vdc, 3.3A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 004110307 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Current 60 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers