multicomp PRO Pptc Resettable Fuse, 24Vdc, 2.6A, Smd; Svhc Multicomp Pro MC011390

Description
PPTC RESETTABLE FUSE, 24VDC, 2.6A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 24VDC, 2.6A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 24Vdc, 2.6A, Smd; Svhc Multicomp Pro - 40AH2443 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 24Vdc, 2.6A, Smd; Svhc Multicomp Pro
40AH2443
Pptc Resettable Fuse, 24Vdc, 2.6A, Smd; Svhc Multicomp Pro 40AH2443
PPTC RESETTABLE FUSE, 24VDC, 2.6A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 24VDC, 2.6A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 24Vdc, 2.6A, Smd; Svhc Multicomp Pro - 58AJ2420 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 24Vdc, 2.6A, Smd; Svhc Multicomp Pro
58AJ2420
Pptc Resettable Fuse, 24Vdc, 2.6A, Smd; Svhc Multicomp Pro 58AJ2420
PPTC RESETTABLE FUSE, 24VDC, 2.6A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 24VDC, 2.6A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40AH2443
Product Name Pptc Resettable Fuse, 24Vdc, 2.6A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers