multicomp PRO Led, Org Red, 0805, 150Mcd, 620Nm; Led Color Multicomp Pro MC011368

Description
LED, ORG RED, 0805, 150MCD, 620NM; LED Color:Orange Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:620nm; Luminous Intensity:150mcd; Viewing Angle:130° RoHS Compliant: Yes
Datasheet
Description
LED, ORG RED, 0805, 150MCD, 620NM; LED Color:Orange Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:620nm; Luminous Intensity:150mcd; Viewing Angle:130° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Org Red, 0805, 150Mcd, 620Nm; Led Color Multicomp Pro - 34AH1077 - Newark, An Avnet Company
Chicago, IL, United States
Led, Org Red, 0805, 150Mcd, 620Nm; Led Color Multicomp Pro
34AH1077
Led, Org Red, 0805, 150Mcd, 620Nm; Led Color Multicomp Pro 34AH1077
LED, ORG RED, 0805, 150MCD, 620NM; LED Color:Orange Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:620nm; Luminous Intensity:150mcd; Viewing Angle:130° RoHS Compliant: Yes

LED, ORG RED, 0805, 150MCD, 620NM; LED Color:Orange Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:620nm; Luminous Intensity:150mcd; Viewing Angle:130° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Org Red, 0805, 150Mcd, 620Nm; Led Color Multicomp Pro - 21AH3266 - Newark, An Avnet Company
Chicago, IL, United States
Led, Org Red, 0805, 150Mcd, 620Nm; Led Color Multicomp Pro
21AH3266
Led, Org Red, 0805, 150Mcd, 620Nm; Led Color Multicomp Pro 21AH3266
LED, ORG RED, 0805, 150MCD, 620NM; LED Color:Orange Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:620nm; Luminous Intensity:150mcd; Viewing Angle:130° RoHS Compliant: Yes

LED, ORG RED, 0805, 150MCD, 620NM; LED Color:Orange Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:620nm; Luminous Intensity:150mcd; Viewing Angle:130° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH1077
Product Name Led, Org Red, 0805, 150Mcd, 620Nm; Led Color Multicomp Pro
LED Type Red; Orange; Orange Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 130 degrees
Luminous Intensity 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details