multicomp PRO Led, Green, 0603, 1.09Cd, 526Nm; Led Color Multicomp Pro MC011367

Description
LED, GREEN, 0603, 1.09CD, 526NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:526nm; Luminous Intensity:1.09cd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 0603, 1.09CD, 526NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:526nm; Luminous Intensity:1.09cd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 0603, 1.09Cd, 526Nm; Led Color Multicomp Pro - 21AH3265 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0603, 1.09Cd, 526Nm; Led Color Multicomp Pro
21AH3265
Led, Green, 0603, 1.09Cd, 526Nm; Led Color Multicomp Pro 21AH3265
LED, GREEN, 0603, 1.09CD, 526NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:526nm; Luminous Intensity:1.09cd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

LED, GREEN, 0603, 1.09CD, 526NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:526nm; Luminous Intensity:1.09cd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 0603, 1.09Cd, 526Nm; Led Color Multicomp Pro - 34AH1076 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0603, 1.09Cd, 526Nm; Led Color Multicomp Pro
34AH1076
Led, Green, 0603, 1.09Cd, 526Nm; Led Color Multicomp Pro 34AH1076
LED, GREEN, 0603, 1.09CD, 526NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:526nm; Luminous Intensity:1.09cd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

LED, GREEN, 0603, 1.09CD, 526NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.9V; Wavelength Typ:526nm; Luminous Intensity:1.09cd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3265
Product Name Led, Green, 0603, 1.09Cd, 526Nm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 526 nm (5260 Å)
Viewing Angle 130 degrees
Luminous Intensity 1090 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA-580MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers