multicomp PRO Led, Yellow, T-1, 6.5Cd, 592Nm; Led Color Multicomp Pro MC011364

Description
LED, YELLOW, T-1, 6.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:6.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1, 6.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:6.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1, 6.5Cd, 592Nm; Led Color Multicomp Pro - 21AH3264 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1, 6.5Cd, 592Nm; Led Color Multicomp Pro
21AH3264
Led, Yellow, T-1, 6.5Cd, 592Nm; Led Color Multicomp Pro 21AH3264
LED, YELLOW, T-1, 6.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:6.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1, 6.5CD, 592NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:592nm; Luminous Intensity:6.5cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3264
Product Name Led, Yellow, T-1, 6.5Cd, 592Nm; Led Color Multicomp Pro
LED Type Yellow; Yellow
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 30 degrees
Luminous Intensity 6500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325YY(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers