multicomp PRO Led, Green, T-1, 15Cd, 520Nm; Led Color Multicomp Pro MC011363

Description
LED, GREEN, T-1, 15CD, 520NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:15cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1, 15CD, 520NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:15cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1, 15Cd, 520Nm; Led Color Multicomp Pro - 21AH3263 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1, 15Cd, 520Nm; Led Color Multicomp Pro
21AH3263
Led, Green, T-1, 15Cd, 520Nm; Led Color Multicomp Pro 21AH3263
LED, GREEN, T-1, 15CD, 520NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:15cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1, 15CD, 520NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:15cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3263
Product Name Led, Green, T-1, 15Cd, 520Nm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 30 degrees
Luminous Intensity 15000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details