multicomp PRO Uk Mains Plug, Usb-A/usb-C Quick Charger; Convert From Multicomp Pro MC011362

Description
UK MAINS PLUG, USB-A/USB-C QUICK CHARGER; Convert From:UK Plug; Convert To:USB Type A Receptacle, USB Type C Receptacle; Current Rating:3A; Connector Colour:Black; Connector Body Material:PPS (Polyphenylene Sulphide) Body; Voltage RoHS Compliant: Yes
Description
UK MAINS PLUG, USB-A/USB-C QUICK CHARGER; Convert From:UK Plug; Convert To:USB Type A Receptacle, USB Type C Receptacle; Current Rating:3A; Connector Colour:Black; Connector Body Material:PPS (Polyphenylene Sulphide) Body; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Uk Mains Plug, Usb-A/usb-C Quick Charger; Convert From Multicomp Pro - 94AC7750 - Newark, An Avnet Company
Chicago, IL, United States
Uk Mains Plug, Usb-A/usb-C Quick Charger; Convert From Multicomp Pro
94AC7750
Uk Mains Plug, Usb-A/usb-C Quick Charger; Convert From Multicomp Pro 94AC7750
UK MAINS PLUG, USB-A/USB-C QUICK CHARGER; Convert From:UK Plug; Convert To:USB Type A Receptacle, USB Type C Receptacle; Current Rating:3A; Connector Colour:Black; Connector Body Material:PPS (Polyphenylene Sulphide) Body; Voltage RoHS Compliant: Yes

UK MAINS PLUG, USB-A/USB-C QUICK CHARGER; Convert From:UK Plug; Convert To:USB Type A Receptacle, USB Type C Receptacle; Current Rating:3A; Connector Colour:Black; Connector Body Material:PPS (Polyphenylene Sulphide) Body; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94AC7750
Product Name Uk Mains Plug, Usb-A/usb-C Quick Charger; Convert From Multicomp Pro
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
800W Enclosed Frame Power Supply w/ PFC, Single Output - QPDF-800 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Features Power Factor Correction
DC Output Voltage 24.0 to 48.0 volts
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers