multicomp PRO Uk Mains Plug, Usb-C Quick Charger; Convert From Multicomp Pro MC011361

Description
UK MAINS PLUG, USB-C QUICK CHARGER; Convert From:UK Plug; Convert To:USB Type C Receptacle; Current Rating:3A; Connector Colour:Black; Connector Body Material:PPS (Polyphenylene Sulphide) Body; Voltage Rating VAC:240V; Product RoHS Compliant: Yes
Description
UK MAINS PLUG, USB-C QUICK CHARGER; Convert From:UK Plug; Convert To:USB Type C Receptacle; Current Rating:3A; Connector Colour:Black; Connector Body Material:PPS (Polyphenylene Sulphide) Body; Voltage Rating VAC:240V; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Uk Mains Plug, Usb-C Quick Charger; Convert From Multicomp Pro - 94AC7749 - Newark, An Avnet Company
Chicago, IL, United States
Uk Mains Plug, Usb-C Quick Charger; Convert From Multicomp Pro
94AC7749
Uk Mains Plug, Usb-C Quick Charger; Convert From Multicomp Pro 94AC7749
UK MAINS PLUG, USB-C QUICK CHARGER; Convert From:UK Plug; Convert To:USB Type C Receptacle; Current Rating:3A; Connector Colour:Black; Connector Body Material:PPS (Polyphenylene Sulphide) Body; Voltage Rating VAC:240V; Product RoHS Compliant: Yes

UK MAINS PLUG, USB-C QUICK CHARGER; Convert From:UK Plug; Convert To:USB Type C Receptacle; Current Rating:3A; Connector Colour:Black; Connector Body Material:PPS (Polyphenylene Sulphide) Body; Voltage Rating VAC:240V; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94AC7749
Product Name Uk Mains Plug, Usb-C Quick Charger; Convert From Multicomp Pro
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227812 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details