multicomp PRO Ptc Resettable Fuse, 0.5A, 16Vdc, 1812; Pptc Case Style Multicomp Pro MC011040

Description
PTC RESETTABLE FUSE, 0.5A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.5A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.5A, 16Vdc, 1812; Pptc Case Style Multicomp Pro - 94AC3257 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.5A, 16Vdc, 1812; Pptc Case Style Multicomp Pro
94AC3257
Ptc Resettable Fuse, 0.5A, 16Vdc, 1812; Pptc Case Style Multicomp Pro 94AC3257
PTC RESETTABLE FUSE, 0.5A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.5A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.15s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.5A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro - 58AJ2399 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.5A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro
58AJ2399
Ptc Resettable Fuse, 0.5A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro 58AJ2399
PTC RESETTABLE FUSE, 0.5A, 16VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:500mA; Tripping Current:1A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.5A, 16VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:500mA; Tripping Current:1A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3257 58AJ2399
Product Name Ptc Resettable Fuse, 0.5A, 16Vdc, 1812; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.5A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110355 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 80 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details