multicomp PRO Ptc Resettable Fuse, 0.2A, 9Vdc, 0805; Pptc Case Style Multicomp Pro MC011038

Description
PTC RESETTABLE FUSE, 0.2A, 9VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.2A, 9VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.2A, 9Vdc, 0805; Pptc Case Style Multicomp Pro - 94AC3253 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.2A, 9Vdc, 0805; Pptc Case Style Multicomp Pro
94AC3253
Ptc Resettable Fuse, 0.2A, 9Vdc, 0805; Pptc Case Style Multicomp Pro 94AC3253
PTC RESETTABLE FUSE, 0.2A, 9VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.2A, 9VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.2A, 9Vdc, 0805; Thermistor Mounting Multicomp Pro - 58AJ2397 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.2A, 9Vdc, 0805; Thermistor Mounting Multicomp Pro
58AJ2397
Ptc Resettable Fuse, 0.2A, 9Vdc, 0805; Thermistor Mounting Multicomp Pro 58AJ2397
PTC RESETTABLE FUSE, 0.2A, 9VDC, 0805; Thermistor Mounting:SMD; Product Range:-; Holding Current:200mA; Tripping Current:500mA; Voltage Rating:9VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.2A, 9VDC, 0805; Thermistor Mounting:SMD; Product Range:-; Holding Current:200mA; Tripping Current:500mA; Voltage Rating:9VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3253 58AJ2397
Product Name Ptc Resettable Fuse, 0.2A, 9Vdc, 0805; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.2A, 9Vdc, 0805; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110433 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers