multicomp PRO Ptc Resettable Fuse, 0.35A, 16Vdc, 1206; Thermistor Mounting Multicomp Pro MC011037

Description
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Description
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.35A, 16Vdc, 1206; Thermistor Mounting Multicomp Pro - 58AJ2396 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.35A, 16Vdc, 1206; Thermistor Mounting Multicomp Pro
58AJ2396
Ptc Resettable Fuse, 0.35A, 16Vdc, 1206; Thermistor Mounting Multicomp Pro 58AJ2396
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.35A, 16VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 0.35A, 16Vdc, 1206; Thermistor Mounting Multicomp Pro - 39AH5393 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.35A, 16Vdc, 1206; Thermistor Mounting Multicomp Pro
39AH5393
Ptc Resettable Fuse, 0.35A, 16Vdc, 1206; Thermistor Mounting Multicomp Pro 39AH5393
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.35A, 16VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58AJ2396
Product Name Ptc Resettable Fuse, 0.35A, 16Vdc, 1206; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002243013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details