multicomp PRO Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Pptc Case Style Multicomp Pro MC011036

Description
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Pptc Case Style Multicomp Pro - 94AC3249 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Pptc Case Style Multicomp Pro
94AC3249
Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Pptc Case Style Multicomp Pro 94AC3249
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.2A, 30VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Thermistor Mounting Multicomp Pro - 58AJ2395 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Thermistor Mounting Multicomp Pro
58AJ2395
Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Thermistor Mounting Multicomp Pro 58AJ2395
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.2A, 30VDC, 1206; Thermistor Mounting:SMD; Product Range:-; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Pptc Case Style Multicomp Pro - 94AC3250 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Pptc Case Style Multicomp Pro
94AC3250
Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Pptc Case Style Multicomp Pro 94AC3250
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.2A, 30VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:-; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3249 58AJ2395
Product Name Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.2A, 30Vdc, 1206; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002645015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Micro Fuses - VF370 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers