multicomp PRO Ptc Resettable Fuse, 0.75A, 8Vdc, 1210; Pptc Case Style Multicomp Pro MC011035

Description
PTC RESETTABLE FUSE, 0.75A, 8VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.75A, 8VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.75A, 8Vdc, 1210; Pptc Case Style Multicomp Pro - 94AC3247 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.75A, 8Vdc, 1210; Pptc Case Style Multicomp Pro
94AC3247
Ptc Resettable Fuse, 0.75A, 8Vdc, 1210; Pptc Case Style Multicomp Pro 94AC3247
PTC RESETTABLE FUSE, 0.75A, 8VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.75A, 8VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.75A, 8Vdc, 1210; Pptc Case Style Multicomp Pro - 94AC3248 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.75A, 8Vdc, 1210; Pptc Case Style Multicomp Pro
94AC3248
Ptc Resettable Fuse, 0.75A, 8Vdc, 1210; Pptc Case Style Multicomp Pro 94AC3248
PTC RESETTABLE FUSE, 0.75A, 8VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.75A, 8VDC, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 94AC3247
Product Name Ptc Resettable Fuse, 0.75A, 8Vdc, 1210; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002342001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Surface Mount Fuses - 4SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 72 volts
Rated Current 100 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers