multicomp PRO Ptc Resettable Fuse, 2A, 16Vdc, 2920; Pptc Case Style Multicomp Pro MC011028

Description
PTC RESETTABLE FUSE, 2A, 16VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:4.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 2A, 16VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:4.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 2A, 16Vdc, 2920; Pptc Case Style Multicomp Pro - 94AC3233 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 2A, 16Vdc, 2920; Pptc Case Style Multicomp Pro
94AC3233
Ptc Resettable Fuse, 2A, 16Vdc, 2920; Pptc Case Style Multicomp Pro 94AC3233
PTC RESETTABLE FUSE, 2A, 16VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:4.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

PTC RESETTABLE FUSE, 2A, 16VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:4.5s; Current Rating Max:100A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 2A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro - 58AJ2387 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 2A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro
58AJ2387
Ptc Resettable Fuse, 2A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro 58AJ2387
PTC RESETTABLE FUSE, 2A, 16VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:2A; Tripping Current:4A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

PTC RESETTABLE FUSE, 2A, 16VDC, 2920; Thermistor Mounting:SMD; Product Range:-; Holding Current:2A; Tripping Current:4A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3233 58AJ2387
Product Name Ptc Resettable Fuse, 2A, 16Vdc, 2920; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 2A, 16Vdc, 2920; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002243010 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers