multicomp PRO Ptc Resettable Fuse, 1.6A, 8Vdc, 1812; Pptc Case Style Multicomp Pro MC011026

Description
PTC RESETTABLE FUSE, 1.6A, 8VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:0.5s; Current Rating Max:100A; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 1.6A, 8VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:0.5s; Current Rating Max:100A; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 1.6A, 8Vdc, 1812; Pptc Case Style Multicomp Pro - 94AC3229 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.6A, 8Vdc, 1812; Pptc Case Style Multicomp Pro
94AC3229
Ptc Resettable Fuse, 1.6A, 8Vdc, 1812; Pptc Case Style Multicomp Pro 94AC3229
PTC RESETTABLE FUSE, 1.6A, 8VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:0.5s; Current Rating Max:100A; Operating Temperature Min:-40°CRoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.6A, 8VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:8VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:0.5s; Current Rating Max:100A; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 1.6A, 8Vdc, 1812; Thermistor Mounting Multicomp Pro - 58AJ2385 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.6A, 8Vdc, 1812; Thermistor Mounting Multicomp Pro
58AJ2385
Ptc Resettable Fuse, 1.6A, 8Vdc, 1812; Thermistor Mounting Multicomp Pro 58AJ2385
PTC RESETTABLE FUSE, 1.6A, 8VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.6A, 8VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3229 58AJ2385
Product Name Ptc Resettable Fuse, 1.6A, 8Vdc, 1812; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 1.6A, 8Vdc, 1812; Thermistor Mounting Multicomp Pro
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110335 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 80 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers