The PTC Resettable Fuse, part number MC011022, is designed for surface mount applications and features a hold current of 0.35A and a trip current of 0.7A, with a maximum voltage rating of 16V DC. It can withstand a maximum fault current of 100A and has a typical power dissipation of 0.8W when tripped. The fuse operates effectively within a temperature range of -40°C to 85°C and is halogen-free, making it suitable for various high-density board applications. The device has a fast trip time of 0.1 seconds and a low resistance of 0.1,Ѷ prior to tripping, ensuring efficient protection against overcurrent conditions. The fuse is compliant with RoHS standards and is suitable for lead-free soldering processes.
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
PTC RESETTABLE FUSE, 0.35A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.1s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 94AC3221 |
| Product Name | Ptc Resettable Fuse, 0.35A, 16Vdc, 1812; Pptc Case Style Multicomp Pro |
| Approvals / Standards | RoHS |