multicomp PRO Ptc Resettable Fuse, 0.1A, 60Vdc, 1812; Pptc Case Style Multicomp Pro MC011021

Description
PTC RESETTABLE FUSE, 0.1A, 60VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.1A, 60VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.1A, 60Vdc, 1812; Pptc Case Style Multicomp Pro - 94AC3219 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.1A, 60Vdc, 1812; Pptc Case Style Multicomp Pro
94AC3219
Ptc Resettable Fuse, 0.1A, 60Vdc, 1812; Pptc Case Style Multicomp Pro 94AC3219
PTC RESETTABLE FUSE, 0.1A, 60VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.1A, 60VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:0.02s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.1A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro - 58AJ2380 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.1A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro
58AJ2380
Ptc Resettable Fuse, 0.1A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro 58AJ2380
PTC RESETTABLE FUSE, 0.1A, 60VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.1A, 60VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3219 58AJ2380
Product Name Ptc Resettable Fuse, 0.1A, 60Vdc, 1812; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.1A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110424 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details