multicomp PRO Ptc Resettable Fuse, 0.75A, 16Vdc, 1812; Pptc Case Style Multicomp Pro MC011015

Description
PTC RESETTABLE FUSE, 0.75A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.75A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.75A, 16Vdc, 1812; Pptc Case Style Multicomp Pro - 94AC3207 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.75A, 16Vdc, 1812; Pptc Case Style Multicomp Pro
94AC3207
Ptc Resettable Fuse, 0.75A, 16Vdc, 1812; Pptc Case Style Multicomp Pro 94AC3207
PTC RESETTABLE FUSE, 0.75A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.75A, 16VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:-; Voltage Rating:16VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.75A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro - 58AJ2374 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.75A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro
58AJ2374
Ptc Resettable Fuse, 0.75A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro 58AJ2374
PTC RESETTABLE FUSE, 0.75A, 16VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.75A, 16VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3207 58AJ2374
Product Name Ptc Resettable Fuse, 0.75A, 16Vdc, 1812; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.75A, 16Vdc, 1812; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers