multicomp PRO Ptc Resettable Fuse, 0.14A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro MC011010

Description
PTC RESETTABLE FUSE, 0.14A, 60VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:140mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Description
PTC RESETTABLE FUSE, 0.14A, 60VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:140mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.14A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro - 39AH5367 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.14A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro
39AH5367
Ptc Resettable Fuse, 0.14A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro 39AH5367
PTC RESETTABLE FUSE, 0.14A, 60VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:140mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.14A, 60VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:140mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 0.14A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro - 58AJ2370 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.14A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro
58AJ2370
Ptc Resettable Fuse, 0.14A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro 58AJ2370
PTC RESETTABLE FUSE, 0.14A, 60VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:140mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.14A, 60VDC, 1812; Thermistor Mounting:SMD; Product Range:-; Holding Current:140mA; Tripping Current:300mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5367
Product Name Ptc Resettable Fuse, 0.14A, 60Vdc, 1812; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details