multicomp PRO Ptc Resettable Fuse, 0.1A, 15Vdc, 0805; Pptc Case Style Multicomp Pro MC011009

Description
PTC RESETTABLE FUSE, 0.1A, 15VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 0.1A, 15VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 0.1A, 15Vdc, 0805; Pptc Case Style Multicomp Pro - 94AC3195 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.1A, 15Vdc, 0805; Pptc Case Style Multicomp Pro
94AC3195
Ptc Resettable Fuse, 0.1A, 15Vdc, 0805; Pptc Case Style Multicomp Pro 94AC3195
PTC RESETTABLE FUSE, 0.1A, 15VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.1A, 15VDC, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:-; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.1A, 15Vdc, 0805; Thermistor Mounting Multicomp Pro - 58AJ2369 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.1A, 15Vdc, 0805; Thermistor Mounting Multicomp Pro
58AJ2369
Ptc Resettable Fuse, 0.1A, 15Vdc, 0805; Thermistor Mounting Multicomp Pro 58AJ2369
PTC RESETTABLE FUSE, 0.1A, 15VDC, 0805; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.1A, 15VDC, 0805; Thermistor Mounting:SMD; Product Range:-; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 94AC3195 58AJ2369
Product Name Ptc Resettable Fuse, 0.1A, 15Vdc, 0805; Pptc Case Style Multicomp Pro Ptc Resettable Fuse, 0.1A, 15Vdc, 0805; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers