multicomp PRO Axial Fan, 30Mm, 5Vdc, 4.9Cfm, 23.6Dba; Supply Voltage Vdc Multicomp MC011007

Description
AXIAL FAN, 30MM, 5VDC, 4.9CFM, 23.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.9CFM; Noise Rating:23.6dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 30MM, 5VDC, 4.9CFM, 23.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.9CFM; Noise Rating:23.6dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30Mm, 5Vdc, 4.9Cfm, 23.6Dba; Supply Voltage Vdc Multicomp - 84AC0429 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 4.9Cfm, 23.6Dba; Supply Voltage Vdc Multicomp
84AC0429
Axial Fan, 30Mm, 5Vdc, 4.9Cfm, 23.6Dba; Supply Voltage Vdc Multicomp 84AC0429
AXIAL FAN, 30MM, 5VDC, 4.9CFM, 23.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.9CFM; Noise Rating:23.6dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 4.9CFM, 23.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.9CFM; Noise Rating:23.6dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 84AC0429
Product Name Axial Fan, 30Mm, 5Vdc, 4.9Cfm, 23.6Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.9 SCFM (8.33 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers