multicomp PRO Axial Fan, 25Mm, 5Vdc, 3Cfm, 24.8Dba; Supply Voltage Vdc Multicomp MC011006

Description
AXIAL FAN, 25MM, 5VDC, 3CFM, 24.8DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:24.8dBA; Power Rating:670mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25MM, 5VDC, 3CFM, 24.8DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:24.8dBA; Power Rating:670mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25Mm, 5Vdc, 3Cfm, 24.8Dba; Supply Voltage Vdc Multicomp - 84AC0428 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 5Vdc, 3Cfm, 24.8Dba; Supply Voltage Vdc Multicomp
84AC0428
Axial Fan, 25Mm, 5Vdc, 3Cfm, 24.8Dba; Supply Voltage Vdc Multicomp 84AC0428
AXIAL FAN, 25MM, 5VDC, 3CFM, 24.8DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:24.8dBA; Power Rating:670mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 25MM, 5VDC, 3CFM, 24.8DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:24.8dBA; Power Rating:670mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 84AC0428
Product Name Axial Fan, 25Mm, 5Vdc, 3Cfm, 24.8Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
Axial Fans - 1759800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers