multicomp PRO Res, 24K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MC0100W0603124K

Description
RES, 24K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 24K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 24K, 1%, 0.1W, 0603, Thick Film from Multicomp Pro is a compact and lightweight component suitable for various electronic applications. It features a resistance value of 24 kΩ with a tolerance of ±1% and a power rating of 0.1W. The maximum working voltage is 75V, and it is designed for both wave and reflow soldering processes, which can help reduce assembly costs. The resistor has a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage of 300V without evidence of flashover or damage. It is RoHS compliant, making it suitable for environmentally conscious designs. The product is part of the MC 1% Series, ensuring consistent performance across similar components.

Datasheet Summary
Powered by GS/AI

The Resistor, 24K, 1%, 0.1W, 0603, Thick Film from Multicomp Pro is a compact and lightweight component suitable for various electronic applications. It features a resistance value of 24 kΩ with a tolerance of ±1% and a power rating of 0.1W. The maximum working voltage is 75V, and it is designed for both wave and reflow soldering processes, which can help reduce assembly costs. The resistor has a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage of 300V without evidence of flashover or damage. It is RoHS compliant, making it suitable for environmentally conscious designs. The product is part of the MC 1% Series, ensuring consistent performance across similar components.

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 50AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
50AC5801
Res, 24K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 50AC5801
RES, 24K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24kohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50AC5801
Product Name Res, 24K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 24000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details