The Resistor, Thick Film, 240R, 1%, 0.1W, 0603 from Multicomp Pro is a compact chip resistor designed for various electronic applications. It features a resistance value of 240 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.1W at 70°C, with a maximum working voltage of 75V and an overload voltage of 150V. The resistor is constructed using thick film technology, ensuring reliability and stability under varying conditions. This component has a temperature coefficient of ±200PPM/°C for resistances between 11,Ѷ and 100,Ѷ, and ±100PPM/°C for resistances above 100,Ѷ. It is compliant with RoHS standards and is suitable for both wave and reflow soldering processes, which can help reduce assembly costs. The resistor also demonstrates good performance under various environmental conditions, including humidity and temperature cycling, with specified limits on resistance change. Overall, this resistor is a viable option for engineers looking for a reliable and compact solution for their circuit designs.
RES, 240R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240ohm; Product Range:MC 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50AC5806 |
| Product Name | Res, 240R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 240 ohms |
| Tolerance | 1 +/- % |