The SMD Current Sense Resistor, MC Series, part number 26M0902, features a resistance value of 39.2 kΩ with a power rating of 63 mW and a tolerance of 1%. It is designed to operate at a maximum voltage of 50 V and is compliant with RoHS standards. The resistor is housed in a compact 0603 (1608 metric) package, making it suitable for applications where space is a constraint. The product is compatible with both wave and reflow soldering processes, which can help reduce assembly costs. Its specifications indicate a high level of reliability, with a minimum insulation resistance of 1,000 MΩ and a dielectric withstand voltage that ensures no flashover or insulation breakdown occurs during operation. This resistor is ideal for engineers looking for a precise and reliable component for current sensing applications.
SMD Current Sense Resistors, MC Series, 39.2 kohm, 63 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 26M0902 |
| Product Name | Smd Current Sense Resistors, Mc Series, 39.2 Kohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |