multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 1.6 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0063W060311R60

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 1.6 ohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 1.6 ohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 1.6 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 07W4836 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 1.6 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
07W4836
Surface Mount Chip Resistor, Thick Film, Mc Series, 1.6 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 07W4836
Surface Mount Chip Resistor, Thick Film, MC Series, 1.6 ohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 1.6 ohm, 63 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W4836
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 1.6 Ohm, 63 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details