multicomp PRO Res, Thick Film, 33R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro MC00625W0402133R

Description
RES, THICK FILM, 33R, 1%, 0.0625W, 0402, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 33R, 1%, 0.0625W, 0402, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro - 58K4321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro
58K4321
Res, Thick Film, 33R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro 58K4321
RES, THICK FILM, 33R, 1%, 0.0625W, 0402, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.0625W, 0402, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4321
Product Name Res, Thick Film, 33R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details