multicomp PRO Res, Thick Film, 24R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro MC00625W0402124R

Description
RES, THICK FILM, 24R, 1%, 0.0625W, 0402, REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 24R, 1%, 0.0625W, 0402, REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 24R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro - 58K4291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro
58K4291
Res, Thick Film, 24R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro 58K4291
RES, THICK FILM, 24R, 1%, 0.0625W, 0402, REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R, 1%, 0.0625W, 0402, REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24R, 1%, 0.0625W, 0402; Resistance Multicomp Pro - 94W5382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 1%, 0.0625W, 0402; Resistance Multicomp Pro
94W5382
Res, Thick Film, 24R, 1%, 0.0625W, 0402; Resistance Multicomp Pro 94W5382
RES, THICK FILM, 24R, 1%, 0.0625W, 0402; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 24R, 1%, 0.0625W, 0402; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4291
Product Name Res, Thick Film, 24R, 1%, 0.0625W, 0402, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details