multicomp PRO Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro MC004216

Description
PWR CORD, NEMA 5-15P/FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet
Description
PWR CORD, NEMA 5-15P/FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro - 72AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro
72AC4473
Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro 72AC4473
PWR CORD, NEMA 5-15P/FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

PWR CORD, NEMA 5-15P/FREE END, 9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.75m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 72AC4473
Product Name Pwr Cord, Nema 5-15P/free End, 9Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details