multicomp PRO Tb, Wire To Board, 7Pos, 4Awg; Pitch Spacing Multicomp Pro MC004205

Description
TB, WIRE TO BOARD, 7POS, 4AWG; Pitch Spacing:10mm; No. of Positions:7Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 7POS, 4AWG; Pitch Spacing:10mm; No. of Positions:7Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 7Pos, 4Awg; Pitch Spacing Multicomp Pro - 71AC4832 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 7Pos, 4Awg; Pitch Spacing Multicomp Pro
71AC4832
Tb, Wire To Board, 7Pos, 4Awg; Pitch Spacing Multicomp Pro 71AC4832
TB, WIRE TO BOARD, 7POS, 4AWG; Pitch Spacing:10mm; No. of Positions:7Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 7POS, 4AWG; Pitch Spacing:10mm; No. of Positions:7Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4832
Product Name Tb, Wire To Board, 7Pos, 4Awg; Pitch Spacing Multicomp Pro
North American 20 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details