multicomp PRO Tb, Wire To Board, 9Pos, 12Awg; Pitch Spacing Multicomp Pro MC004172

Description
TB, WIRE TO BOARD, 9POS, 12AWG; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 9POS, 12AWG; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 9Pos, 12Awg; Pitch Spacing Multicomp Pro - 71AC4799 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 9Pos, 12Awg; Pitch Spacing Multicomp Pro
71AC4799
Tb, Wire To Board, 9Pos, 12Awg; Pitch Spacing Multicomp Pro 71AC4799
TB, WIRE TO BOARD, 9POS, 12AWG; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 9POS, 12AWG; Pitch Spacing:5mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4799
Product Name Tb, Wire To Board, 9Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.956 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers