multicomp PRO Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Multicomp Pro MC004157

Description
TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Multicomp Pro - 71AC4784 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Multicomp Pro
71AC4784
Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Multicomp Pro 71AC4784
TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71AC4784
Product Name Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers