multicomp PRO Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro MC003615

Description
DIN RAIL ENCLOSURE, ABS, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:18.1mm; External Width - Metric:90.2mm; External Depth - Metric:57.5mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet
Description
DIN RAIL ENCLOSURE, ABS, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:18.1mm; External Width - Metric:90.2mm; External Depth - Metric:57.5mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro - 99AC4121 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro
99AC4121
Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro 99AC4121
DIN RAIL ENCLOSURE, ABS, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:18.1mm; External Width - Metric:90.2mm; External Depth - Metric:57.5mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

DIN RAIL ENCLOSURE, ABS, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:18.1mm; External Width - Metric:90.2mm; External Depth - Metric:57.5mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4121
Product Name Din Rail Enclosure, Abs, Grey; Enclosure Type Multicomp Pro
Length 0.7126 inch (18.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details