multicomp PRO Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro MC003612

Description
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:185mm; External Width - Metric:213mm; External Depth - Metric:104.5mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes
Datasheet
Description
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:185mm; External Width - Metric:213mm; External Depth - Metric:104.5mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro - 99AC4118 - Newark, An Avnet Company
Chicago, IL, United States
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro
99AC4118
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro 99AC4118
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:185mm; External Width - Metric:213mm; External Depth - Metric:104.5mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes

DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:185mm; External Width - Metric:213mm; External Depth - Metric:104.5mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4118
Product Name Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro
Length 7.28 inch (185 mm)
Width 8.39 inch (213 mm)
Depth 4.11 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers