multicomp PRO Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro MC003610

Description
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:161mm; External Width - Metric:166mm; External Depth - Metric:93mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes
Datasheet
Description
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:161mm; External Width - Metric:166mm; External Depth - Metric:93mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro - 99AC4116 - Newark, An Avnet Company
Chicago, IL, United States
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro
99AC4116
Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro 99AC4116
DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:161mm; External Width - Metric:166mm; External Depth - Metric:93mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes

DUAL COMPARTMENT ENCLOSURE, ABS, GRY/CLR; Enclosure Type:Dual Compartment; Enclosure Material:ABS; External Height - Metric:161mm; External Width - Metric:166mm; External Depth - Metric:93mm; IP Rating:IP65; Body Colour:Grey, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4116
Product Name Dual Compartment Enclosure, Abs, Gry/clr; Enclosure Type Multicomp Pro
Length 6.34 inch (161 mm)
Width 6.54 inch (166 mm)
Depth 3.66 inch (93 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413BKLGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details