multicomp PRO Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro MC003606

Description
ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166mm; External Depth - Metric:121mm; IP Rating:IP65; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166mm; External Depth - Metric:121mm; IP Rating:IP65; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro - 99AC4112 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro
99AC4112
Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro 99AC4112
ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166mm; External Depth - Metric:121mm; IP Rating:IP65; Body RoHS Compliant: Yes

ENCLOSURE, DUAL COMPARTMENT, ABS/PC; Enclosure Type:Dual Compartment; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166mm; External Depth - Metric:121mm; IP Rating:IP65; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4112
Product Name Enclosure, Dual Compartment, Abs/pc; Enclosure Type Multicomp Pro
Length 6.34 inch (161 mm)
Width 6.54 inch (166 mm)
Depth 4.76 inch (121 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437S - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers