multicomp PRO Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro MC003604

Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:146.1mm; External Width - Metric:222.3mm; External Depth - Metric:55.5mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:146.1mm; External Width - Metric:222.3mm; External Depth - Metric:55.5mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4110 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
99AC4110
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro 99AC4110
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:146.1mm; External Width - Metric:222.3mm; External Depth - Metric:55.5mm; IP Rating:IP66; Body RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:146.1mm; External Width - Metric:222.3mm; External Depth - Metric:55.5mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4110
Product Name Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
Length 5.75 inch (146 mm)
Width 8.75 inch (222 mm)
Depth 2.19 inch (55.5 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details