multicomp PRO Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro MC003602

Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:171.9mm; External Depth - Metric:55.3mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:171.9mm; External Depth - Metric:55.3mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4108 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
99AC4108
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro 99AC4108
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:171.9mm; External Depth - Metric:55.3mm; IP Rating:IP66; Body RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:171.9mm; External Depth - Metric:55.3mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4108
Product Name Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
Length 4.77 inch (121 mm)
Width 6.77 inch (172 mm)
Depth 2.18 inch (55.3 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
General Purpose Enclosures - 3439934 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details