multicomp PRO Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro MC003598

Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:89.7mm; External Width - Metric:139.8mm; External Depth - Metric:55.2mm; IP Rating:IP66; Body RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:89.7mm; External Width - Metric:139.8mm; External Depth - Metric:55.2mm; IP Rating:IP66; Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4104 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
99AC4104
Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro 99AC4104
ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:89.7mm; External Width - Metric:139.8mm; External Depth - Metric:55.2mm; IP Rating:IP66; Body RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUM, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Diecast Aluminium; External Height - Metric:89.7mm; External Width - Metric:139.8mm; External Depth - Metric:55.2mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4104
Product Name Enclosure, Wall Mount, Alum, Natural; Enclosure Type Multicomp Pro
Length 3.53 inch (89.7 mm)
Width 5.5 inch (140 mm)
Depth 2.17 inch (55.2 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details