multicomp PRO Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro MC003590

Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106mm; External Width - Metric:120.9mm; External Depth - Metric:171.9mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106mm; External Width - Metric:120.9mm; External Depth - Metric:171.9mm; IP Rating:IP66; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro - 99AC4096 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
99AC4096
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro 99AC4096
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106mm; External Width - Metric:120.9mm; External Depth - Metric:171.9mm; IP Rating:IP66; Body RoHS Compliant: Yes

SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:106mm; External Width - Metric:120.9mm; External Depth - Metric:171.9mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4096
Product Name Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
Length 4.17 inch (106 mm)
Width 4.76 inch (121 mm)
Depth 6.77 inch (172 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers