multicomp PRO Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro MC003586

Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.7mm; External Width - Metric:100mm; External Depth - Metric:119.9mm; IP Rating:IP66; Body Colour:Natural;RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.7mm; External Width - Metric:100mm; External Depth - Metric:119.9mm; IP Rating:IP66; Body Colour:Natural;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro - 99AC4092 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
99AC4092
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro 99AC4092
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.7mm; External Width - Metric:100mm; External Depth - Metric:119.9mm; IP Rating:IP66; Body Colour:Natural;RoHS Compliant: Yes

SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.7mm; External Width - Metric:100mm; External Depth - Metric:119.9mm; IP Rating:IP66; Body Colour:Natural;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4092
Product Name Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
Length 1.41 inch (35.7 mm)
Width 3.94 inch (100 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1002 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
4 suppliers