multicomp PRO Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro MC003582

Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.5mm; External Width - Metric:54.9mm; External Depth - Metric:79.9mm; IP Rating:IP66; Body Colour:Natural;RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.5mm; External Width - Metric:54.9mm; External Depth - Metric:79.9mm; IP Rating:IP66; Body Colour:Natural;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro - 99AC4088 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
99AC4088
Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro 99AC4088
SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.5mm; External Width - Metric:54.9mm; External Depth - Metric:79.9mm; IP Rating:IP66; Body Colour:Natural;RoHS Compliant: Yes

SMALL ENCLOSURE, DIECAST ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.5mm; External Width - Metric:54.9mm; External Depth - Metric:79.9mm; IP Rating:IP66; Body Colour:Natural;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4088
Product Name Small Enclosure, Diecast Alum, Natural; Enclosure Type Multicomp Pro
Length 1 inch (25.5 mm)
Width 2.16 inch (54.9 mm)
Depth 3.15 inch (79.9 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413LRS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details