multicomp PRO Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro MC003579

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:54mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Colour:Natural; RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:54mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Colour:Natural; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multipurpose Diecast Aluminium Enclosure from Newark, part number 99AC4085, is designed for various applications including sensors, instruments, and terminal boxes. Constructed from aluminium alloy 380, it features flanges for wall mounting, making it suitable for installation in various environments. The enclosure is lightweight yet structurally strong, providing effective heat dissipation, which is beneficial for heat-generating devices. Its natural color finish allows for easy integration into different settings. This enclosure is particularly well-suited for outdoor use due to its durability against unfavorable weather conditions.

Datasheet Summary
Powered by GS/AI

The Multipurpose Diecast Aluminium Enclosure from Newark, part number 99AC4085, is designed for various applications including sensors, instruments, and terminal boxes. Constructed from aluminium alloy 380, it features flanges for wall mounting, making it suitable for installation in various environments. The enclosure is lightweight yet structurally strong, providing effective heat dissipation, which is beneficial for heat-generating devices. Its natural color finish allows for easy integration into different settings. This enclosure is particularly well-suited for outdoor use due to its durability against unfavorable weather conditions.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4085 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
99AC4085
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro 99AC4085
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:54mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Colour:Natural; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:54mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Colour:Natural; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4085
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
Length 2.13 inch (54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details