multicomp PRO Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro MC003575

Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:95.2mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:95.2mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:-; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro - 99AC4081 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
99AC4081
Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro 99AC4081
ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:95.2mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:-; Body RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:95.2mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:-; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99AC4081
Product Name Enclosure, Multipurpose, Alum, Natural; Enclosure Type Multicomp Pro
Length 3.75 inch (95.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details